Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,385
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,550
in stock
|
Buy Now | |
element14
from US$0.19
|
920
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 25V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 1.1mA |
Ripple Current AC | 4.42A |
Cap, 220Uf, 25V, Alu Ele Th, Polymer | Newark Electronics |
CAP, 220µF, 25V, 20% | Farnell |
Polymer Aluminum Capacitor 220uF 25V | RS |
Aluminum Polymer Capacitor, 220 uF, 25 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Aluminum Polymer Capacitor, 220 uF, 25 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 220uF 20% 25V Single-ended | KEMET A750KS227M1EAAE015 | RS Americas |
Where can I find additional details, specifications and documents for a A750KS227M1EAAE015?
Additional datasheets, footprints and schematics for A750KS227M1EAAE015 are listed on our Part Details page. You can also find images and similar parts to A750KS227M1EAAE015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750KS227M1EAAE015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750KS227M1EAAE015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750KS227M1EAAE015 fall under?
The A750KS227M1EAAE015 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750KS227M1EAAE015 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750KS227M1EAAE015 you can contact the distributor directly for product support, shipping queries etc.
Is the A750KS227M1EAAE015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750KS227M1EAAE015 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet Abacus have stock available or on a lead time for A750KS227M1EAAE015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750KS227M1EAAE015 often in real-time on the comparison pages.
What if I can't find stock of A750KS227M1EAAE015?
You can fill out our help required form which you can use to request a quote for A750KS227M1EAAE015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.