Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
141
in stock
|
Buy Now | |
element14
from US$0.13
|
141
in stock
|
Buy Now | |
Farnell
from US$0.13
|
141
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 560µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Height | 8mm |
Lead Spacing | 2.5mm |
Leakage Current | 705.6µA |
Ripple Current AC | 3.1A |
Cap, 560Μf, 6.3V, 20% Rohs Compliant: Yes |Kemet A750EK567M0JAAE018 | Newark Electronics |
CAP, 560µF, 6.3V, 20% | element14 |
Polymer Aluminium Capacitor 560uF 6.3V | RS |
Aluminum Polymer Capacitor, 560 uF, 6.3 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
CAP Alum Poly 560uF 20% 6.3V Single-ended | KEMET A750EK567M0JAAE018 | RS Americas |
Aluminum Polymer Capacitor, 560 uF, 6.3 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A750EK567M0JAAE018?
Additional datasheets, footprints and schematics for A750EK567M0JAAE018 are listed on our Part Details page. You can also find images and similar parts to A750EK567M0JAAE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750EK567M0JAAE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750EK567M0JAAE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750EK567M0JAAE018 fall under?
The A750EK567M0JAAE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750EK567M0JAAE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750EK567M0JAAE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A750EK567M0JAAE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750EK567M0JAAE018 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for A750EK567M0JAAE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750EK567M0JAAE018 often in real-time on the comparison pages.
What if I can't find stock of A750EK567M0JAAE018?
You can fill out our help required form which you can use to request a quote for A750EK567M0JAAE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.