A72SK1220AA00K Passive Components by KEMET

2200 P 500V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for RS
RS
from US$7.20
964
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.04
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Capacitor Polypropylene 2200 pF | RS
CAP, 2200PF, 1.5KV, FILM, AXIAL LEADED | Farnell
2200 P 500V |Kemet A72SK1220AA00K | Newark Electronics
Film Capacitor, 2200 pF, 450 V, 1500 V, � 10%, Film/Foil PP, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A72SK1220AA00K?

Additional datasheets, footprints and schematics for A72SK1220AA00K are listed on our Part Details page. You can also find images and similar parts to A72SK1220AA00K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A72SK1220AA00K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A72SK1220AA00K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A72SK1220AA00K fall under?

The A72SK1220AA00K is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to A72SK1220AA00K when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A72SK1220AA00K you can contact the distributor directly for product support, shipping queries etc.

Is the A72SK1220AA00K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A72SK1220AA00K have stock available?

Authorised distributors including RS, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for A72SK1220AA00K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A72SK1220AA00K often in real-time on the comparison pages.

What if I can't find stock of A72SK1220AA00K?

You can fill out our help required form which you can use to request a quote for A72SK1220AA00K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay