A72QQ2100AA02K Passive Components by KEMET

0,01 U00 VDV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.53

Distributor Stock
Logo for RS
RS
from US$5.65
492
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Capacitor Polypropylene 0.01 uF | RS
CAP, 0.01UF, 1KV, FILM, AXIAL LEADED | Farnell
0,01 U00 Vdv Rohs Compliant: Yes |Kemet A72QQ2100AA02K | Newark Electronics
Film Capacitor, 0.01 uF, 400 V, 1000 V, � 10%, Film/Foil PP, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A72QQ2100AA02K?

Additional datasheets, footprints and schematics for A72QQ2100AA02K are listed on our Part Details page. You can also find images and similar parts to A72QQ2100AA02K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A72QQ2100AA02K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A72QQ2100AA02K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A72QQ2100AA02K fall under?

The A72QQ2100AA02K is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to A72QQ2100AA02K when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A72QQ2100AA02K you can contact the distributor directly for product support, shipping queries etc.

Is the A72QQ2100AA02K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A72QQ2100AA02K have stock available?

Authorised distributors including RS, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for A72QQ2100AA02K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A72QQ2100AA02K often in real-time on the comparison pages.

What if I can't find stock of A72QQ2100AA02K?

You can fill out our help required form which you can use to request a quote for A72QQ2100AA02K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay