Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Plug & Trust Secure Element |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.6V |
IC Package Type | WLCSP |
No. of Pins | 12Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
With Standard Temp Range (-25 To +85 C) Wlcsp Package/Reel Rohs Compliant: Yes |Nxp A7101CHUK/T0BC2HAZ | Newark Electronics |
PLUG/TRUST SECURE ELEMENT, -25/85DEG C | Farnell |
Where can I find additional details, specifications and documents for a A7101CHUK/T0BC2HAZ?
Additional datasheets, footprints and schematics for A7101CHUK/T0BC2HAZ are listed on our Part Details page. You can also find images and similar parts to A7101CHUK/T0BC2HAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A7101CHUK/T0BC2HAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A7101CHUK/T0BC2HAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A7101CHUK/T0BC2HAZ fall under?
The A7101CHUK/T0BC2HAZ is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to A7101CHUK/T0BC2HAZ when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A7101CHUK/T0BC2HAZ you can contact the distributor directly for product support, shipping queries etc.
Is the A7101CHUK/T0BC2HAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A7101CHUK/T0BC2HAZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A7101CHUK/T0BC2HAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A7101CHUK/T0BC2HAZ often in real-time on the comparison pages.
What if I can't find stock of A7101CHUK/T0BC2HAZ?
You can fill out our help required form which you can use to request a quote for A7101CHUK/T0BC2HAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.