Status: | Unknown |
---|---|
Series: | A700 AO-CAP® Series |
RoHS: | Compliant |
Capacitance | 470µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | A700 AO-CAP® Series |
ESR | 0.005ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
RoHS Compliant | Yes |
Cap, 470Uf, 2.5V, Alu Elec, Polymer/2917 | Newark Electronics |
KEMET Polymer Capacitor 2.5V, 470uF | Distrelec |
Where can I find additional details, specifications and documents for a A700X477M2R5ATE005?
Additional datasheets, footprints and schematics for A700X477M2R5ATE005 are listed on our Part Details page. You can also find images and similar parts to A700X477M2R5ATE005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700X477M2R5ATE005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700X477M2R5ATE005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700X477M2R5ATE005 fall under?
The A700X477M2R5ATE005 is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A700X477M2R5ATE005 when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700X477M2R5ATE005 you can contact the distributor directly for product support, shipping queries etc.
Is the A700X477M2R5ATE005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A700X477M2R5ATE005 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Farnell have stock available or on a lead time for A700X477M2R5ATE005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700X477M2R5ATE005 often in real-time on the comparison pages.
What if I can't find stock of A700X477M2R5ATE005?
You can fill out our help required form which you can use to request a quote for A700X477M2R5ATE005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.