A700X187M006ATE010 KEMET Parts by KEMET

CAPACITOR ALUMINUM ORGANIC 180UF 6.3V 20% SMD FULL REEL

Status: Unknown
Series: A700 AO-CAP® Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Farnell
Farnell
from US$1.62
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.02
8,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.40
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.52
-
Buy Now
Logo for element14
element14
from US$1.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 180µF
Voltage Rating 6.3V
AE Capacitor Case 2917 ^7343 Metric]
Product Range A700 AO-CAP® Series
ESR 0.01ohm
Lifetime @ Temperature 2000 hours @ 125°C

Alternative Descriptions

Aluminum Polymer Capacitor, 180 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
Cap, 180Uf, 6.3V, Alu Elec, Polymer/2917 | Newark Electronics
Capacitor, Aluminum Organic,180 uF,20%,6.3 VDC, SMT,7343,ESR 0.01 Ohms, Cut Tape | KEMET A700X187M006ATE010 | RS Americas
CAP, 180µF, 6.3V | element14
Aluminum Polymer Capacitor, 180 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A700X187M006ATE010?

Additional datasheets, footprints and schematics for A700X187M006ATE010 are listed on our Part Details page. You can also find images and similar parts to A700X187M006ATE010 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A700X187M006ATE010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700X187M006ATE010 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A700X187M006ATE010 fall under?

The A700X187M006ATE010 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to A700X187M006ATE010 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A700X187M006ATE010 you can contact the distributor directly for product support, shipping queries etc.

Is the A700X187M006ATE010 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A700X187M006ATE010 have stock available?

Authorised distributors including TTI Europe, Avnet America, Newark Electronics, RS Americas and element14 have stock available or on a lead time for A700X187M006ATE010.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A700X187M006ATE010 often in real-time on the comparison pages.

What if I can't find stock of A700X187M006ATE010?

You can fill out our help required form which you can use to request a quote for A700X187M006ATE010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay