A700V826M006ATE025 KEMET Parts by KEMET

CAP 82UF 6.3V ALU ELEC POLYMER 2917

Status: Unknown
Series: AO-CAP A700 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 82µF
Voltage Rating 6.3V
AE Capacitor Case 2917 [7343 Metric]
Product Range AO-CAP A700 Series
ESR 0.025ohm
Lifetime @ Temperature 2000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
MSL MSL 3 - 168 hours

Alternative Descriptions

Cap,82Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant: Yes |Kemet A700V826M006ATE025 | Newark Electronics
Aluminum Polymer Capacitor, 82 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
CAP, 82UF, 6.3V, ALU ELEC, POLYMER, 2917 | Farnell
Aluminum Polymer Capacitor, 82 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A700V826M006ATE025?

Additional datasheets, footprints and schematics for A700V826M006ATE025 are listed on our Part Details page. You can also find images and similar parts to A700V826M006ATE025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A700V826M006ATE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V826M006ATE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A700V826M006ATE025 fall under?

The A700V826M006ATE025 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to A700V826M006ATE025 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A700V826M006ATE025 you can contact the distributor directly for product support, shipping queries etc.

Is the A700V826M006ATE025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A700V826M006ATE025 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for A700V826M006ATE025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A700V826M006ATE025 often in real-time on the comparison pages.

What if I can't find stock of A700V826M006ATE025?

You can fill out our help required form which you can use to request a quote for A700V826M006ATE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay