A700V337M2R5ATE4R5 Capacitors by KEMET

CAP, 330UF, 2.5V, ALU ELEC, POLYMER/2917

Status: Unknown
Series: A700 AO-CAP® Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.73

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.81
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2.5V
AE Capacitor Case 2917 [7343 Metric]
Product Range A700 AO-CAP® Series
ESR 0.0045ohm
Lifetime @ Temperature 2000 hours @ 125°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor: polymer | Transfer Multisort Elektronik
Cap, 330Uf, 2.5V, Alu Elec, Polymer/2917 | Newark Electronics
Aluminum Polymer Capacitor, 330 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
Aluminum Polymer Capacitor, 330 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A700V337M2R5ATE4R5?

Additional datasheets, footprints and schematics for A700V337M2R5ATE4R5 are listed on our Part Details page. You can also find images and similar parts to A700V337M2R5ATE4R5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A700V337M2R5ATE4R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V337M2R5ATE4R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A700V337M2R5ATE4R5 fall under?

The A700V337M2R5ATE4R5 is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to A700V337M2R5ATE4R5 when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A700V337M2R5ATE4R5 you can contact the distributor directly for product support, shipping queries etc.

Is the A700V337M2R5ATE4R5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A700V337M2R5ATE4R5 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for A700V337M2R5ATE4R5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A700V337M2R5ATE4R5 often in real-time on the comparison pages.

What if I can't find stock of A700V337M2R5ATE4R5?

You can fill out our help required form which you can use to request a quote for A700V337M2R5ATE4R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay