Status: | Unknown |
---|---|
Series: | A700 AO-CAP® Series |
RoHS: | Compliant |
Capacitance | 330µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | A700 AO-CAP® Series |
ESR | 0.006ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
RoHS Compliant | Yes |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 330Uf, 2.5V, Alu Elec, Polymer/2917 | Newark Electronics |
KEMET Polymer Capacitor 2.5V, 330uF | Distrelec |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A700V337M2R5ATE006?
Additional datasheets, footprints and schematics for A700V337M2R5ATE006 are listed on our Part Details page. You can also find images and similar parts to A700V337M2R5ATE006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700V337M2R5ATE006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V337M2R5ATE006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700V337M2R5ATE006 fall under?
The A700V337M2R5ATE006 is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A700V337M2R5ATE006 when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700V337M2R5ATE006 you can contact the distributor directly for product support, shipping queries etc.
Is the A700V337M2R5ATE006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A700V337M2R5ATE006 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell Contract, Newark Electronics, Distrelec and Avnet Abacus have stock available or on a lead time for A700V337M2R5ATE006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700V337M2R5ATE006 often in real-time on the comparison pages.
What if I can't find stock of A700V337M2R5ATE006?
You can fill out our help required form which you can use to request a quote for A700V337M2R5ATE006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.