A7002CMHN1/T1AGBEL Part Information

Details for A7002CMHN1/T1AGBEL by NXP Semiconductors

Semiconductors - Discretes > More Semiconductors - Discretes

Part Downloads

Featured content from Farnell

Part Specifications

Product Range A700X Family A7002 Series Microcontrollers
Architecture 80C51
MCU Core Size -
Program Memory Size -
RAM Memory Size -
CPU Speed 62MHz
No. of I/O's -
MCU Case Style HVQFN
No. of Pins 32Pins
Embedded Interface Type I2C
MCU Applications Embedded Security Counterfeit Protection of Hardware & Software Profile of Service/Device Identity
Supply Voltage Min 1.62V
Supply Voltage Max 5.5V
MCU Family A700x
MCU Series A7002
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • SECURE AUTHENTICATION MICROCONTROLLER ROHS COMPLIANT: YES | Newark Electronics
  • MCU A700x MX51 1.8V/3.3V/5V 32-Pin HVQFN EP | Avnet America
  • MCU A700x MX51 1.8V/3.3V/5V 32-Pin HVQFN EP | Avnet Europe
  • MCU A700x MX51 1.8V/3.3V/5V 32-Pin HVQFN EP | Avnet Asia

Frequently Asked Questions

Where can I find additional details, specifications and documents for a A7002CMHN1/T1AGBEL?

Additional datasheets, footprints and schematics for A7002CMHN1/T1AGBEL are listed in our Part Details tab. You can also find the A7002CMHN1/T1AGBEL image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A7002CMHN1/T1AGBEL in the Pricing & Inventory tab next to part details. You can view A7002CMHN1/T1AGBEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A7002CMHN1/T1AGBEL fall under?

The A7002CMHN1/T1AGBEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to A7002CMHN1/T1AGBEL when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A7002CMHN1/T1AGBEL you can contact the distributor directly for product support, shipping queries etc.

Is the A7002CMHN1/T1AGBEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for A7002CMHN1/T1AGBEL have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and Avnet Asia have stock available or on a lead time for A7002CMHN1/T1AGBEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A7002CMHN1/T1AGBEL often in real-time on the comparison pages.

What if I can't find stock of A7002CMHN1/T1AGBEL?

You can fill out our help required form which you can use to request a quote for A7002CMHN1/T1AGBEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for A7002CMHN1/T1AGBEL

Loading...
Loading Results for A7002CMHN1/T1AGBEL