Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 40V |
Output Voltage Max | - |
Output Current Max | 350mA |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Led Driver, -40 To 125Deg C, Hsoic-8 | Newark Electronics |
LED DRIVER, -40 TO 125DEG C, HSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a A6260KLJTR-T?
Additional datasheets, footprints and schematics for A6260KLJTR-T are listed on our Part Details page. You can also find images and similar parts to A6260KLJTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6260KLJTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6260KLJTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6260KLJTR-T fall under?
The A6260KLJTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A6260KLJTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6260KLJTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A6260KLJTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6260KLJTR-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A6260KLJTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6260KLJTR-T often in real-time on the comparison pages.
What if I can't find stock of A6260KLJTR-T?
You can fill out our help required form which you can use to request a quote for A6260KLJTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.