Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 64Kbit |
---|---|
SRAM Memory Configuration | 8K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | DIP |
No. of Pins | 28Pins |
Access Time | 70ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 623308 |
Device Marking | A623308A-70SF |
IC Generic Number | 623308 |
IC Temperature Range | Commercial |
Logic Function Number | 623308 |
Memory Type | SRAM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Sram, 64Kbit, 70Ns, 28-Dip | Newark Electronics |
IC, SRAM CMOS 64K, 623308, DIP28 | element14 |
Where can I find additional details, specifications and documents for a A623308A-70SF?
Additional datasheets, footprints and schematics for A623308A-70SF are listed on our Part Details page. You can also find images and similar parts to A623308A-70SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A623308A-70SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A623308A-70SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A623308A-70SF fall under?
The A623308A-70SF is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to A623308A-70SF when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A623308A-70SF you can contact the distributor directly for product support, shipping queries etc.
Is the A623308A-70SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A623308A-70SF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A623308A-70SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A623308A-70SF often in real-time on the comparison pages.
What if I can't find stock of A623308A-70SF?
You can fill out our help required form which you can use to request a quote for A623308A-70SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.