Status: | Unknown |
---|---|
Series: | A600 Series |
RoHS: | Unknown |
Prices starting from US$1,130.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1,338.36 |
23
|
Buy Now | |
Farnell | US$1,338.36 |
54
|
Buy Now | |
element14 | US$1,290.38 |
52
|
Buy Now | |
Newark Electronics | US$1,130.00 |
38
|
Buy Now | |
Distrelec | US$1,276.52 |
8
|
Buy Now | |
RS Americas | US$1,130.00 |
4
|
Buy Now | |
TestEquity | US$1,275.23 |
2
|
Buy Now | |
Rapid Electronics | US$1,338.36 |
-
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 100A |
Current Range Min | 50mA |
For Use With | Tektronix Digital Multimeters & Oscilloscopes |
Product Range | A600 Series |
Current Probe Range | 50 mA to 100 A |
Test Probe Functions | Current |
Test Probe Type | Clamp |
PROBE, AC/DC CURRENT, 100A, 100KHZ | Farnell |
Current Probe, 50Ma To 100A, Dc To 100Khz | Newark Electronics |
TekScope A622 current measurement probe | RS |
Tektronix Current Probe, 50 mA ... 100 A | Distrelec |
Probe, Current, 100 A (Max.), 10 mV, DCto 100 kHz, 0.46 in. (Max.), BNC | Tektronix A622 | RS Americas |
Tektronix A622 Clip On Ammeter Adaptor 11.8mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a A622?
Additional datasheets, footprints and schematics for A622 are listed on our Part Details page. You can also find images and similar parts to A622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A622 fall under?
The A622 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to A622 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A622 you can contact the distributor directly for product support, shipping queries etc.
Is the A622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A622 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, RS and Distrelec have stock available or on a lead time for A622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A622 often in real-time on the comparison pages.
What if I can't find stock of A622?
You can fill out our help required form which you can use to request a quote for A622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.