Meter Side Connector | - |
---|---|
Probe Side Connector | - |
Current Range Max | - |
Current Range Min | - |
For Use With | - |
Product Range | - |
Bandwidth | 50kHz |
Current Max | 2000A |
Input Voltage Max | 600V |
Test Connector Type A | BNC Plug |
PROBE, 50KHZ, 2000A | Farnell |
Where can I find additional details, specifications and documents for a A621 (OPTION L3)?
Additional datasheets, footprints and schematics for A621 (OPTION L3) are listed on our Part Details page. You can also find images and similar parts to A621 (OPTION L3) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A621 (OPTION L3) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A621 (OPTION L3) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A621 (OPTION L3) fall under?
The A621 (OPTION L3) is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to A621 (OPTION L3) when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A621 (OPTION L3) you can contact the distributor directly for product support, shipping queries etc.
Is the A621 (OPTION L3) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A621 (OPTION L3) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for A621 (OPTION L3).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A621 (OPTION L3) often in real-time on the comparison pages.
What if I can't find stock of A621 (OPTION L3)?
You can fill out our help required form which you can use to request a quote for A621 (OPTION L3) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.