Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,163.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,163.84
|
4
in stock
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 2kA |
Current Range Min | 100mA |
For Use With | Tektronix Digital Multimeters & Oscilloscopes |
RoHS Compliant | Yes |
Current Probe Cal W/Du, Clamp, 2Ka, Osc | Newark Electronics |
Where can I find additional details, specifications and documents for a A621 CAL DU?
Additional datasheets, footprints and schematics for A621 CAL DU are listed on our Part Details page. You can also find images and similar parts to A621 CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A621 CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A621 CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A621 CAL DU fall under?
The A621 CAL DU is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to A621 CAL DU when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A621 CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the A621 CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A621 CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A621 CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A621 CAL DU often in real-time on the comparison pages.
What if I can't find stock of A621 CAL DU?
You can fill out our help required form which you can use to request a quote for A621 CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.