Status: | Unknown |
---|---|
Series: | A600 Series |
RoHS: | Unknown |
Prices starting from US$33.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,317.37
|
3
in stock
|
Buy Now | |
TestEquity
from US$1,255.23
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$1,130.00
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1,317.37
|
-
|
Buy Now | |
RS Americas
from US$33.77
|
-
|
Buy Now | |
element14
from US$1,276.64
|
-
|
Buy Now | |
Distrelec
from US$1,255.40
|
-
|
Buy Now | |
Farnell
from US$1,317.37
|
-
|
Buy Now |
Meter Side Connector | BNC Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 2kA |
Current Range Min | 100mA |
For Use With | Tektronix Digital Multimeters & Oscilloscopes |
Product Range | A600 Series |
Current Probe Range | 100 mA to 2 kA |
Test Probe Functions | Multifunction |
Test Probe Type | Clamp |
Test Probe | Newark Electronics |
TekScope A621 current measurement probe | RS |
Tektronix A621 Clip On Ammeter Adaptor 54mm CATIII 600V | Rapid Electronics |
PROBE, CURRENT, 2000A | element14 |
Tektronix Current Probe, 100 mA ... 2 kA | Distrelec |
Where can I find additional details, specifications and documents for a A621?
Additional datasheets, footprints and schematics for A621 are listed on our Part Details page. You can also find images and similar parts to A621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A621 fall under?
The A621 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to A621 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A621 you can contact the distributor directly for product support, shipping queries etc.
Is the A621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A621 have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS, Rapid Electronics and RS Americas have stock available or on a lead time for A621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A621 often in real-time on the comparison pages.
What if I can't find stock of A621?
You can fill out our help required form which you can use to request a quote for A621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.