Qualified following the AEC-Q100 requirements (see PPAP for more details) |
3 A DC output current |
Operating input voltage from 4 V to 36 V |
3.3 V / (±2%) reference voltage |
Output voltage adjustable from 1.235 V to 35 V |
Low dropout operation: 100% duty cycle |
250 kHz internally fixed frequency |
Voltage feed-forward |
Zero load current operation |
Internal current limiting |
Inhibit for zero current consumption |
Synchronization |
Protection against feedback disconnection |
Thermal shutdown |
Product Specifications |
---|
DS7196 Up to 3 A step-down switching regulator for automotive applications |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Flyers |
---|
A798x, A597x switching regulators for car power management |
Up to 3 A switching step-down regulators |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STEP DOWN REG EXT TEMP | Farnell |
Switching Voltage Regulators 3A SD switching reg 4V to 36V 500kHz | Future Electronics |
Step Down Reg Ext Temp | Newark Electronics |
Where can I find additional details, specifications and documents for a A5975D?
Additional datasheets, footprints and schematics for A5975D are listed on our Part Details page. You can also find images and similar parts to A5975D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5975D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5975D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5975D fall under?
The A5975D is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to A5975D when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5975D you can contact the distributor directly for product support, shipping queries etc.
Is the A5975D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A5975D have stock available?
Authorised distributors including Farnell, element14, Future Electronics and Newark Electronics have stock available or on a lead time for A5975D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5975D often in real-time on the comparison pages.
What if I can't find stock of A5975D?
You can fill out our help required form which you can use to request a quote for A5975D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.