Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Driver Case Style | TSSOP-EP |
No. of Pins | 20Pins |
RoHS Compliant | Yes |
MOTOR DRIVER, -40 TO 125 DEG C | Farnell |
Motor Driver, -40 To 125Deg C | Newark Electronics |
TSSOP 20 /PHASE SENSOR | Avnet Silica |
Where can I find additional details, specifications and documents for a A5947KLPTR-T?
Additional datasheets, footprints and schematics for A5947KLPTR-T are listed on our Part Details page. You can also find images and similar parts to A5947KLPTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5947KLPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5947KLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5947KLPTR-T fall under?
The A5947KLPTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to A5947KLPTR-T when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5947KLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A5947KLPTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A5947KLPTR-T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for A5947KLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5947KLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A5947KLPTR-T?
You can fill out our help required form which you can use to request a quote for A5947KLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.