Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 15V |
No. of Outputs | 8Outputs |
Output Current | 500mA |
Driver Case Style | WSOIC |
Device Type | Latched |
No. of Drivers | 1Drivers |
Driver Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a A5841SLW?
Additional datasheets, footprints and schematics for A5841SLW are listed on our Part Details page. You can also find images and similar parts to A5841SLW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5841SLW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5841SLW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5841SLW fall under?
The A5841SLW is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to A5841SLW when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5841SLW you can contact the distributor directly for product support, shipping queries etc.
Is the A5841SLW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A5841SLW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A5841SLW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5841SLW often in real-time on the comparison pages.
What if I can't find stock of A5841SLW?
You can fill out our help required form which you can use to request a quote for A5841SLW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.