Status: | Unknown |
---|---|
Series: | 53TP Series |
RoHS: | Unknown |
Prices starting from US$176.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$183.06
|
13
in stock
|
Buy Now | |
RS Americas
from US$265.25
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$261.97
|
-
|
Buy Now | |
element14
from US$282.78
|
-
|
Buy Now | |
Carlton-Bates
from US$261.33
|
-
|
Buy Now | |
Schukat Electronic
from US$192.02
|
-
|
Buy Now | |
Distrelec
from US$176.29
|
-
|
Buy Now | |
TTI Europe
from US$181.66
|
-
|
Buy Now | |
Sager
from US$215.07
|
-
|
Buy Now | |
Farnell
from US$261.87
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 25A |
---|---|
Operating Voltage Max | 530VAC |
Control Voltage Max | 280VAC |
Switching Mode | Zero Voltage Turn On |
Contactor Mounting | Panel |
Contactor Terminals | Screw |
Operating Voltage Min | 48VAC |
Control Voltage Min | 90VAC |
Product Range | 53TP Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 1200V |
Contact Configuration | SPST-NO |
Control Voltage AC Max | 280VAC |
Control Voltage AC Min | 90VAC |
Control Voltage Range | 90V AC to 280V AC |
Control Voltage Type | AC |
External Depth | 22mm |
External Length / Height | 104mm |
External Width | 73.5mm |
Fixing Centres LxW | 92 x 47.6mm |
I2t | 450s |
Isolation Voltage | 4kV |
Load Current Max | 45A |
Load Current Min | 50mA |
Load Current RMS Max | 25A |
Must Release Voltage | 100V |
No. of Phases | Three Phase |
On State Resistance Max | 16.7kohm |
Operating Frequency Max | 65Hz |
Operating Frequency Min | 25Hz |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 530Vrms |
Output Type | SCR |
RMS Load Current Min | 0.05A |
3phase solid state relay,25A 48-530Vac | RS |
Ssr, 25A | Newark Electronics |
SSR, 25A | element14 |
Relay, Solid State | Carlton-Bates |
Solid State Relay Z-Vers. 3x530V 25A Hoc | Schukat Electronic |
Sensata Crydom Solid State Relay Three Phase, 53TP, 3NO, 25A, 530V, Screw Terminal | Distrelec |
SSR 3-PHASE PM IP00 530VAC/25A | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 3P-SSR 530 VAC/25A,90-280V,ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A53TP25D?
Additional datasheets, footprints and schematics for A53TP25D are listed on our Part Details page. You can also find images and similar parts to A53TP25D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A53TP25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A53TP25D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A53TP25D fall under?
The A53TP25D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to A53TP25D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A53TP25D you can contact the distributor directly for product support, shipping queries etc.
Is the A53TP25D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A53TP25D have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for A53TP25D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A53TP25D often in real-time on the comparison pages.
What if I can't find stock of A53TP25D?
You can fill out our help required form which you can use to request a quote for A53TP25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.