Status: | Unknown |
---|---|
Series: | 9000 Series |
RoHS: | Unknown |
Accessory Type | Chair Armrests |
---|---|
For Use With | Bevco 9000MC2 Series Cleanroom Deluxe Chairs |
Product Range | 9000 Series |
Body Material | Polyurethane Arm Pads |
Colour | Black |
Pack Quantity | 2 |
RoHS Compliant | NA |
Adjustable Chair Armrests | Newark Electronics |
Where can I find additional details, specifications and documents for a A5?
Additional datasheets, footprints and schematics for A5 are listed on our Part Details page. You can also find images and similar parts to A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5 fall under?
The A5 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to A5 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5 you can contact the distributor directly for product support, shipping queries etc.
Is the A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A5 have stock available?
Authorised distributors including Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5 often in real-time on the comparison pages.
What if I can't find stock of A5?
You can fill out our help required form which you can use to request a quote for A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.