Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 750mA |
Output Voltage | 45V |
Driver Case Style | WSOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 7.45V |
Supply Voltage Max | 45V |
RoHS Compliant | Yes |
Dual Full-Bridge PWM Motor Driver SOIC24 | RS |
Dual Full Bridge Motor Driver 24-Pin SOIC W T/R | Avnet Asia |
Motor Driver, Full Bridge, 750Ma, Wsoic-24, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A4970SLBTR-T?
Additional datasheets, footprints and schematics for A4970SLBTR-T are listed on our Part Details page. You can also find images and similar parts to A4970SLBTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4970SLBTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4970SLBTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4970SLBTR-T fall under?
The A4970SLBTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to A4970SLBTR-T when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4970SLBTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4970SLBTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A4970SLBTR-T have stock available?
Authorised distributors including RS, Avnet Asia and Newark Electronics have stock available or on a lead time for A4970SLBTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4970SLBTR-T often in real-time on the comparison pages.
What if I can't find stock of A4970SLBTR-T?
You can fill out our help required form which you can use to request a quote for A4970SLBTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.