Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
Motor Controller, 3P Bldc, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a A4937KLPTR-A-T?
Additional datasheets, footprints and schematics for A4937KLPTR-A-T are listed on our Part Details page. You can also find images and similar parts to A4937KLPTR-A-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4937KLPTR-A-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4937KLPTR-A-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4937KLPTR-A-T fall under?
The A4937KLPTR-A-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A4937KLPTR-A-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4937KLPTR-A-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4937KLPTR-A-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4937KLPTR-A-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A4937KLPTR-A-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4937KLPTR-A-T often in real-time on the comparison pages.
What if I can't find stock of A4937KLPTR-A-T?
You can fill out our help required form which you can use to request a quote for A4937KLPTR-A-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.