A4933KJPTR-T Semiconductors - ICs by Allegro MicroSystems

MOSFET DRIVER FULL 48LQFP

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.62


Distributor Starting From Stock
Logo for Farnell Farnell US$3.62
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Driver Configuration Half Bridge
Peak Output Current 1mA
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style LQFP
No. of Pins 48Pins
Input Delay 90ns
Output Delay 90ns
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (07-Jul-2017)
Base Number 4933
Device Type MOSFET Driver
Module Configuration Half Bridge
Operating Temperature Range -40°C to +150°C
Output Resistance 1.5ohm
Power Type Three Phase
Supply Voltage Range 3V to 5.5V

Alternative Descriptions

Automotive 3-Ph MOSFET Driver LQFP48 | RS
MOSFET DRIVER, FULL, 48LQFP | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a A4933KJPTR-T?

Additional datasheets, footprints and schematics for A4933KJPTR-T are listed on our Part Details page. You can also find images and similar parts to A4933KJPTR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A4933KJPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4933KJPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A4933KJPTR-T fall under?

The A4933KJPTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to A4933KJPTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A4933KJPTR-T you can contact the distributor directly for product support, shipping queries etc.

Is the A4933KJPTR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A4933KJPTR-T have stock available?

Authorised distributors including RS, Farnell and Avnet Silica have stock available or on a lead time for A4933KJPTR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A4933KJPTR-T often in real-time on the comparison pages.

What if I can't find stock of A4933KJPTR-T?

You can fill out our help required form which you can use to request a quote for A4933KJPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay