A4931METTR-T Part Information
Details for A4931METTR-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7700 |
25 | 1.4700 |
50 | 1.3300 |
100 | 1.1800 |
250 | 1.0300 |
500 | 0.9990 |
1000 | 0.7940 |
2500 | 0.7780 |
Stock Information
Details
Part Downloads
Part Specifications
Motor Type | Three Phase DC Brushless |
No. of Outputs | 3Outputs |
Output Current | 10A |
Output Voltage | 38V |
Driver Case Style | QFN |
No. of Pins | 28Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 37.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4931 |
Device Type | Full Bridge |
Input Delay | 3ms |
Module Configuration | High Side Low Side |
Operating Temperature Range | -20°C to +105°C |
Output Delay | 3ms |
Output Resistance | 28ohm |
Supply Voltage Range | 8V to 37.5V |
Alternative Part Descriptions
- MOTOR PRE-DRIVER, FULL BRIDGE, QFN-28; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:10A; Output Voltage:38V; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:8V; Supply Voltage Max:38V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A4931METTR-T?
Additional datasheets, footprints and schematics for A4931METTR-T are listed in our Part Details tab. You can also find the A4931METTR-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4931METTR-T in the Pricing & Inventory tab next to part details. You can view A4931METTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4931METTR-T fall under?
The A4931METTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A4931METTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4931METTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4931METTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A4931METTR-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A4931METTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4931METTR-T often in real-time on the comparison pages.
What if I can't find stock of A4931METTR-T?
You can fill out our help required form which you can use to request a quote for A4931METTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.