A4919GLPTR-3-T Semiconductors - ICs by Allegro MicroSystems

MOSFET DRIVER 3 PHASE BRIDGE TSSOP-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for Farnell
Farnell
from US$1.76
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.44
62
in stock
Buy Now
Logo for element14
element14
from US$2.02
-
Buy Now

Specifications

Driver Configuration 3 Phase Bridge
Peak Output Current -
Supply Voltage Min 5.5V
Supply Voltage Max 50V
Driver Case Style TSSOP
No. of Pins 28Pins
Input Delay 90ns
Output Delay 90ns
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Mosfet Driver, 3 Phase Bridge, Tssop-28 | Newark Electronics
MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-28 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A4919GLPTR-3-T?

Additional datasheets, footprints and schematics for A4919GLPTR-3-T are listed on our Part Details page. You can also find images and similar parts to A4919GLPTR-3-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A4919GLPTR-3-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4919GLPTR-3-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A4919GLPTR-3-T fall under?

The A4919GLPTR-3-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to A4919GLPTR-3-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A4919GLPTR-3-T you can contact the distributor directly for product support, shipping queries etc.

Is the A4919GLPTR-3-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A4919GLPTR-3-T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A4919GLPTR-3-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A4919GLPTR-3-T often in real-time on the comparison pages.

What if I can't find stock of A4919GLPTR-3-T?

You can fill out our help required form which you can use to request a quote for A4919GLPTR-3-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay