A4919GLPTR-5-T Part Information
Details for A4919GLPTR-5-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
4000 | 1.4100 |
Stock Information
Details
Part Specifications
Driver Configuration | 3 Phase Bridge |
Peak Output Current | - |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 50V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Input Delay | 90ns |
Output Delay | 90ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; Driver Case Style:TSSOP; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A4919GLPTR-5-T?
Additional datasheets, footprints and schematics for A4919GLPTR-5-T are listed in our Part Details tab. You can also find the A4919GLPTR-5-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4919GLPTR-5-T in the Pricing & Inventory tab next to part details. You can view A4919GLPTR-5-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4919GLPTR-5-T fall under?
The A4919GLPTR-5-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A4919GLPTR-5-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4919GLPTR-5-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4919GLPTR-5-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A4919GLPTR-5-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A4919GLPTR-5-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4919GLPTR-5-T often in real-time on the comparison pages.
What if I can't find stock of A4919GLPTR-5-T?
You can fill out our help required form which you can use to request a quote for A4919GLPTR-5-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.