Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$135.35
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$106.96
|
23
in stock
|
Buy Now | |
element14
from US$126.86
|
23
in stock
|
Buy Now | |
RS Americas
from US$123.71
|
18
in stock
|
Buy Now | |
Relay Specialties
from US$108.30
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$129.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$131.93
|
-
|
Buy Now | |
TTI Europe
from US$73.35
|
-
|
Buy Now | |
Sager
from US$103.41
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 75A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 48VAC |
Status: | Unknown |
---|---|
Series: | A48 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 75A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | A48 Series |
SVHC | No SVHC (12-Jan-2017) |
Solid State Relay, 75A, 90-280Vac, Panel | Newark Electronics |
SSR Relay | Relay Specialties |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 480VAC/75A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 75A 480VAC AC | Sager |
Where can I find additional details, specifications and documents for a A4875.?
Additional datasheets, footprints and schematics for A4875. are listed on our Part Details page. You can also find images and similar parts to A4875. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4875. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4875. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4875. fall under?
The A4875. is listed under Crouzet Parts.
Can I view similar or alternative parts?
You can view similar parts to A4875. when available in the Crouzet Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4875. you can contact the distributor directly for product support, shipping queries etc.
Is the A4875. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4875. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for A4875..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4875. often in real-time on the comparison pages.
What if I can't find stock of A4875.?
You can fill out our help required form which you can use to request a quote for A4875. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.