Status: | Unknown |
---|---|
Series: | A48 Series |
RoHS: | Unknown |
Prices starting from US$48.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$96.60
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$88.31
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$100.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.89
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$88.31
|
2
in stock
|
Buy Now | |
RS Americas
from US$88.58
|
-
|
Buy Now | |
element14
from US$65.98
|
-
|
Buy Now | |
Carlton-Bates
from US$87.28
|
-
|
Buy Now | |
TTI Europe
from US$53.98
|
-
|
Buy Now | |
Relay Specialties
from US$67.40
|
-
|
Buy Now | |
Sager
from US$71.82
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | A48 Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 800V |
Control Voltage AC Max | 280Vrms |
Control Voltage AC Min | 90Vrms |
Control Voltage Range | 90Vrms to 280Vrms |
Control Voltage Type | AC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 50A |
Must Release Voltage | 10V |
Operating Voltage Range | 80Vrms to 530Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 530V |
RMS Load Voltage Min | 80V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 60kohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
SSR RELAY, PANEL MOUNT, IP00, 480VAC/50A, 90-280VAC IN, ZERO | Heilind Electronics |
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 480VAC/50A 90-280V | TTI Europe |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount 50A 480VAC AC | Sager |
SSR, 50A, 480VAC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 530Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Where can I find additional details, specifications and documents for a A4850?
Additional datasheets, footprints and schematics for A4850 are listed on our Part Details page. You can also find images and similar parts to A4850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4850 fall under?
The A4850 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to A4850 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4850 you can contact the distributor directly for product support, shipping queries etc.
Is the A4850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4850 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for A4850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4850 often in real-time on the comparison pages.
What if I can't find stock of A4850?
You can fill out our help required form which you can use to request a quote for A4850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.