Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Apem Pushbutton and Toggle Switches |
---|---|
Accessory Type | Anti-Rotate Ring |
Body Material | Brass |
Colour | Nickel |
Gasket Style | Round |
Material | Brass |
Panel Thickness Max | 1.067mm |
RoHS Compliant | Yes |
Anti-Rotate Ring | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a A482?
Additional datasheets, footprints and schematics for A482 are listed on our Part Details page. You can also find images and similar parts to A482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A482 fall under?
The A482 is listed under Switches & Relays > Switches > Switch Components > Switch Assembly Hardware.
Can I view similar or alternative parts?
You can view similar parts to A482 when available in the Switch Assembly Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A482 you can contact the distributor directly for product support, shipping queries etc.
Is the A482 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A482 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for A482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A482 often in real-time on the comparison pages.
What if I can't find stock of A482?
You can fill out our help required form which you can use to request a quote for A482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.