Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 34V |
No. of Outputs | 3 Output, 3Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 20Pins |
Output Current - Output 1 | 1.5A |
Output Current - Output 2 | 1.5A |
Output Voltage - Output 1 | 5V |
Output Voltage - Output 2 | 5V |
Regulator Output Type | Adjustable |
Switching Frequency | 630kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 4490 |
Frequency | 550kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage | 5V |
Primary Input Voltage | 34V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down |
IC, REG TRIPLE O/P, STEP DOWN | Farnell |
Dc-Dc Converter, Qfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a A4490EES-T?
Additional datasheets, footprints and schematics for A4490EES-T are listed on our Part Details page. You can also find images and similar parts to A4490EES-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4490EES-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4490EES-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4490EES-T fall under?
The A4490EES-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to A4490EES-T when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4490EES-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4490EES-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4490EES-T have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for A4490EES-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4490EES-T often in real-time on the comparison pages.
What if I can't find stock of A4490EES-T?
You can fill out our help required form which you can use to request a quote for A4490EES-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.