Status: | Unknown |
---|---|
Series: | 5V 50mA Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 28V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Linear Regulator Case Style | HSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 50mA Linear Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
LINEAR VOLT REG, FIXED, AEC-Q100, HSOIC8 | Farnell |
Linear Volt Reg, Aec-Q100, 5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a A4480KLJTR-T?
Additional datasheets, footprints and schematics for A4480KLJTR-T are listed on our Part Details page. You can also find images and similar parts to A4480KLJTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4480KLJTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4480KLJTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4480KLJTR-T fall under?
The A4480KLJTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to A4480KLJTR-T when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4480KLJTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4480KLJTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4480KLJTR-T have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for A4480KLJTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4480KLJTR-T often in real-time on the comparison pages.
What if I can't find stock of A4480KLJTR-T?
You can fill out our help required form which you can use to request a quote for A4480KLJTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.