Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage | 13.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 3 |
No. of Regulated Outputs | 3 |
Digital IC Case | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a A4408KLVTR-T?
Additional datasheets, footprints and schematics for A4408KLVTR-T are listed on our Part Details page. You can also find images and similar parts to A4408KLVTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4408KLVTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4408KLVTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4408KLVTR-T fall under?
The A4408KLVTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A4408KLVTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4408KLVTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4408KLVTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4408KLVTR-T have stock available?
There is no stock from authorised distributors for A4408KLVTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4408KLVTR-T often in real-time on the comparison pages.
What if I can't find stock of A4408KLVTR-T?
You can fill out our help required form which you can use to request a quote for A4408KLVTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.