Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now |
DRAM Memory Configuration | 8M x 16bit |
---|---|
Access Time | 5.4ns |
Page Size | - |
No. of Pins | 54Pins |
Memory Case Style | TSOP-II |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
IC Interface Type | LVTTL |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 143MHz |
IC Generic Number | 43L3616 |
Memory Size | 128Mbit |
Memory Type | DRAM |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
MEMORY, SDRAM, 128M, 54TSOP | Farnell |
Where can I find additional details, specifications and documents for a A43L3616AV-7F?
Additional datasheets, footprints and schematics for A43L3616AV-7F are listed on our Part Details page. You can also find images and similar parts to A43L3616AV-7F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A43L3616AV-7F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A43L3616AV-7F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A43L3616AV-7F fall under?
The A43L3616AV-7F is listed under Semiconductors - ICs > Memory > DRAM.
Can I view similar or alternative parts?
You can view similar parts to A43L3616AV-7F when available in the DRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A43L3616AV-7F you can contact the distributor directly for product support, shipping queries etc.
Is the A43L3616AV-7F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A43L3616AV-7F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A43L3616AV-7F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A43L3616AV-7F often in real-time on the comparison pages.
What if I can't find stock of A43L3616AV-7F?
You can fill out our help required form which you can use to request a quote for A43L3616AV-7F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.