Status: | Unknown |
---|---|
Series: | Aimco Torx® Power Bits |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bit Type | Torx |
---|---|
Hex Bit Size | T30 |
Length | 50mm |
Product Range | Aimco Torx® Power Bits |
RoHS Compliant | No |
Hex Bit, Torx, T30X50Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a A3T30-2?
Additional datasheets, footprints and schematics for A3T30-2 are listed on our Part Details page. You can also find images and similar parts to A3T30-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3T30-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3T30-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3T30-2 fall under?
The A3T30-2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers > Hex Driver Bits.
Can I view similar or alternative parts?
You can view similar parts to A3T30-2 when available in the Hex Driver Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3T30-2 you can contact the distributor directly for product support, shipping queries etc.
Is the A3T30-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3T30-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A3T30-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3T30-2 often in real-time on the comparison pages.
What if I can't find stock of A3T30-2?
You can fill out our help required form which you can use to request a quote for A3T30-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.