A3995SEV-T Semiconductors - ICs by Allegro MicroSystems

MOTOR DRIVER FULL BRIDGE PWM SMD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.35


Distributor Starting From Stock
Logo for element14 element14 US$3.69
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Type Stepper
No. of Outputs 8Outputs
Output Current 3.5A
Output Voltage 36V
Driver Case Style QFN
No. of Pins 36Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (15-Jan-2018)
Base Number 3995
Device Type Motor
Operating Temperature Range -20°C to +85°C
Output Current Max 2.4A
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

MOTOR DRIVER, FULL BRIDGE, PWM, SMD | Farnell

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a A3995SEV-T?

Additional datasheets, footprints and schematics for A3995SEV-T are listed on our Part Details page. You can also find images and similar parts to A3995SEV-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A3995SEV-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3995SEV-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A3995SEV-T fall under?

The A3995SEV-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to A3995SEV-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A3995SEV-T you can contact the distributor directly for product support, shipping queries etc.

Is the A3995SEV-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A3995SEV-T have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for A3995SEV-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A3995SEV-T often in real-time on the comparison pages.

What if I can't find stock of A3995SEV-T?

You can fill out our help required form which you can use to request a quote for A3995SEV-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay