A3987SLPTR-T Allegro MicroSystems Parts by Allegro MicroSystems

MOTOR DRIVER DMOS 1.5A TSSOP-24 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for Farnell
Farnell
from US$3.45
18,589
in stock
Buy Now
Logo for element14
element14
from US$3.48
22,599
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Motor Type DMOS
No. of Outputs 2Outputs
Output Current 1.5A
Output Voltage 50V
Driver Case Style TSSOP
No. of Pins 24Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V

Alternative Descriptions

IC MOTOR DRIVER, DMOS, 1.5A, TSSOP-24 | element14
Microstepping Motor Driver 24-Pin TSSOP EP T/R | Avnet Silica
Motor Driver, Dmos, 1.5A, Tssop-24, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A3987SLPTR-T?

Additional datasheets, footprints and schematics for A3987SLPTR-T are listed on our Part Details page. You can also find images and similar parts to A3987SLPTR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A3987SLPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3987SLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A3987SLPTR-T fall under?

The A3987SLPTR-T is listed under Allegro MicroSystems Parts.

Can I view similar or alternative parts?

You can view similar parts to A3987SLPTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A3987SLPTR-T you can contact the distributor directly for product support, shipping queries etc.

Is the A3987SLPTR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A3987SLPTR-T have stock available?

Authorised distributors including element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for A3987SLPTR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A3987SLPTR-T often in real-time on the comparison pages.

What if I can't find stock of A3987SLPTR-T?

You can fill out our help required form which you can use to request a quote for A3987SLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay