Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 0.5µA |
Supply Voltage Min | 12V |
Supply Voltage Max | 50V |
Driver Case Style | TSSOP |
No. of Pins | 38Pins |
Input Delay | 120ns |
RoHS Compliant | Yes |
Mosfet Driver, Full Bridge, Tssop-38, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A3985SLDTR-T?
Additional datasheets, footprints and schematics for A3985SLDTR-T are listed on our Part Details page. You can also find images and similar parts to A3985SLDTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3985SLDTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3985SLDTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3985SLDTR-T fall under?
The A3985SLDTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to A3985SLDTR-T when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3985SLDTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3985SLDTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A3985SLDTR-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A3985SLDTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3985SLDTR-T often in real-time on the comparison pages.
What if I can't find stock of A3985SLDTR-T?
You can fill out our help required form which you can use to request a quote for A3985SLDTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.