Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2A |
Output Voltage | 35V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Stepper Motor Driver, Dual Full TSSOP24 | RS |
Motor Driver, Stepper, 2A, Tssop-24, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A3984SLPTR-T?
Additional datasheets, footprints and schematics for A3984SLPTR-T are listed on our Part Details page. You can also find images and similar parts to A3984SLPTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3984SLPTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3984SLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3984SLPTR-T fall under?
The A3984SLPTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A3984SLPTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3984SLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3984SLPTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3984SLPTR-T have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for A3984SLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3984SLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A3984SLPTR-T?
You can fill out our help required form which you can use to request a quote for A3984SLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.