A3982SLB-T Semiconductors - ICs by Allegro MicroSystems

IC DRIVER MOTOR DUAL 1.5A SOIC24

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.45


Distributor Starting From Stock
Logo for element14 element14 US$2.45
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Type Stepper
No. of Outputs 4Outputs
Output Current 2A
Output Voltage 35V
Driver Case Style SOIC
No. of Pins 24Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2018)
Base Number 3982
Device Type Motor
Operating Temperature Range -20°C to +85°C
Output Current Max 2A
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC, DRIVER MOTOR DUAL 1.5A SOIC24 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A3982SLB-T?

Additional datasheets, footprints and schematics for A3982SLB-T are listed on our Part Details page. You can also find images and similar parts to A3982SLB-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A3982SLB-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3982SLB-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A3982SLB-T fall under?

The A3982SLB-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to A3982SLB-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A3982SLB-T you can contact the distributor directly for product support, shipping queries etc.

Is the A3982SLB-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A3982SLB-T have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for A3982SLB-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A3982SLB-T often in real-time on the comparison pages.

What if I can't find stock of A3982SLB-T?

You can fill out our help required form which you can use to request a quote for A3982SLB-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay