A3980KLP-T Semiconductors - ICs by Allegro MicroSystems

DRIVER TRANSLATOR SMD TSSOP28

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.85


Distributor Starting From Stock
Logo for element14 element14 US$4.52
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Motor Type Stepper
No. of Outputs 4Outputs
Output Current 1A
Output Voltage 35V
Driver Case Style TSSOP
No. of Pins 28Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (15-Jan-2018)
Base Number 3980
Device Type Motor
Operating Temperature Range -40°C to +150°C
Supply Voltage Range 3V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

DRIVER, TRANSLATOR, SMD, TSSOP28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A3980KLP-T?

Additional datasheets, footprints and schematics for A3980KLP-T are listed on our Part Details page. You can also find images and similar parts to A3980KLP-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A3980KLP-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3980KLP-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A3980KLP-T fall under?

The A3980KLP-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to A3980KLP-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A3980KLP-T you can contact the distributor directly for product support, shipping queries etc.

Is the A3980KLP-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A3980KLP-T have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for A3980KLP-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A3980KLP-T often in real-time on the comparison pages.

What if I can't find stock of A3980KLP-T?

You can fill out our help required form which you can use to request a quote for A3980KLP-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay