A3979SLPTR-T Part Information
Details for A3979SLPTR-T by Allegro MicroSystems
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.8200 |
10 | 5.2300 |
25 | 4.9500 |
50 | 4.7600 |
Stock Information
Details
Part Specifications
Motor Type | Stepper |
No. of Outputs | 4Outputs |
Output Current | 2.5A |
Output Voltage | 35V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3979 |
Device Marking | A3979SLP-T |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, MOTOR DRIVER 2.5A TSSOP28, SMD; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:2.5A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A3979SLPTR-T?
Additional datasheets, footprints and schematics for A3979SLPTR-T are listed in our Part Details tab. You can also find the A3979SLPTR-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3979SLPTR-T in the Pricing & Inventory tab next to part details. You can view A3979SLPTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3979SLPTR-T fall under?
The A3979SLPTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3979SLPTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3979SLPTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3979SLPTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A3979SLPTR-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A3979SLPTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3979SLPTR-T often in real-time on the comparison pages.
What if I can't find stock of A3979SLPTR-T?
You can fill out our help required form which you can use to request a quote for A3979SLPTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.