Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 4Outputs |
Output Current | 2.5A |
Output Voltage | 35V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3977 |
Device Marking | A3977SLP-T |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
DRIVER, TRANSLATOR, SMD, TSSOP28 | element14 |
Where can I find additional details, specifications and documents for a A3977SLP-T?
Additional datasheets, footprints and schematics for A3977SLP-T are listed on our Part Details page. You can also find images and similar parts to A3977SLP-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3977SLP-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3977SLP-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3977SLP-T fall under?
The A3977SLP-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3977SLP-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3977SLP-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3977SLP-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3977SLP-T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for A3977SLP-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3977SLP-T often in real-time on the comparison pages.
What if I can't find stock of A3977SLP-T?
You can fill out our help required form which you can use to request a quote for A3977SLP-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.