Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
RoHS Compliant | No |
IC, FULL BRIDGE DRIVER, 3955, DIP16 | Farnell |
Motor Controller/ Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a A3955SB?
Additional datasheets, footprints and schematics for A3955SB are listed on our Part Details page. You can also find images and similar parts to A3955SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3955SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3955SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3955SB fall under?
The A3955SB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to A3955SB when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3955SB you can contact the distributor directly for product support, shipping queries etc.
Is the A3955SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3955SB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for A3955SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3955SB often in real-time on the comparison pages.
What if I can't find stock of A3955SB?
You can fill out our help required form which you can use to request a quote for A3955SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.