Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 2Outputs |
---|---|
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Max | 50V |
Operating Temperature Min | -20°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a A3953SLB?
Additional datasheets, footprints and schematics for A3953SLB are listed on our Part Details page. You can also find images and similar parts to A3953SLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3953SLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3953SLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3953SLB fall under?
The A3953SLB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to A3953SLB when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3953SLB you can contact the distributor directly for product support, shipping queries etc.
Is the A3953SLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3953SLB have stock available?
There is no stock from authorised distributors for A3953SLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3953SLB often in real-time on the comparison pages.
What if I can't find stock of A3953SLB?
You can fill out our help required form which you can use to request a quote for A3953SLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.