Motor Type | Full Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.8A |
Output Voltage | 36V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 36V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3950 |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 8V to 36V |
Termination Type | Surface Mount Device |
MOTOR DRIVER, FULL BRIDGE, PWM, SMD | Farnell |
Where can I find additional details, specifications and documents for a A3950SLP-T?
Additional datasheets, footprints and schematics for A3950SLP-T are listed on our Part Details page. You can also find images and similar parts to A3950SLP-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3950SLP-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3950SLP-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3950SLP-T fall under?
The A3950SLP-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3950SLP-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3950SLP-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3950SLP-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3950SLP-T have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for A3950SLP-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3950SLP-T often in real-time on the comparison pages.
What if I can't find stock of A3950SLP-T?
You can fill out our help required form which you can use to request a quote for A3950SLP-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.