Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Motor Type | DMOS |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Voltage | 50V |
Driver Case Style | LCC |
No. of Pins | 44Pins |
Supply Voltage Min | 9V |
Supply Voltage Max | 50V |
RoHS Compliant | Yes |
Pwm Motor Driver, Dmos, 3A, Lcc-44, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A3936SEDTR-T?
Additional datasheets, footprints and schematics for A3936SEDTR-T are listed on our Part Details page. You can also find images and similar parts to A3936SEDTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3936SEDTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3936SEDTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3936SEDTR-T fall under?
The A3936SEDTR-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to A3936SEDTR-T when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3936SEDTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3936SEDTR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A3936SEDTR-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A3936SEDTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3936SEDTR-T often in real-time on the comparison pages.
What if I can't find stock of A3936SEDTR-T?
You can fill out our help required form which you can use to request a quote for A3936SEDTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.