Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 15V |
Product Range | - |
MOTOR DRIVER, STEPPER/DC, QFN-16 | element14 |
Motor Driver, Stepper/Dc, Qfn-16 | Newark Electronics |
Dual DMOS Full-Bridge Motor Driver | Avnet Silica |
Where can I find additional details, specifications and documents for a A3916GESTR-T?
Additional datasheets, footprints and schematics for A3916GESTR-T are listed on our Part Details page. You can also find images and similar parts to A3916GESTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3916GESTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3916GESTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3916GESTR-T fall under?
The A3916GESTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A3916GESTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3916GESTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3916GESTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3916GESTR-T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for A3916GESTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3916GESTR-T often in real-time on the comparison pages.
What if I can't find stock of A3916GESTR-T?
You can fill out our help required form which you can use to request a quote for A3916GESTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.