Motor Type | Full Bridge |
---|---|
No. of Outputs | 4Outputs |
Output Current | 400mA |
Output Voltage | 5.5V |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
MOTOR DRIV FULL BRIDGE, 400MA, DFN-10 | Farnell |
Motor Driv Full Bridge, 400Ma, Dfn-10 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a A3901SEJTR-T?
Additional datasheets, footprints and schematics for A3901SEJTR-T are listed on our Part Details page. You can also find images and similar parts to A3901SEJTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3901SEJTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3901SEJTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3901SEJTR-T fall under?
The A3901SEJTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3901SEJTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3901SEJTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3901SEJTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3901SEJTR-T have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for A3901SEJTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3901SEJTR-T often in real-time on the comparison pages.
What if I can't find stock of A3901SEJTR-T?
You can fill out our help required form which you can use to request a quote for A3901SEJTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.